Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F1500RC02

Description
Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER65F1500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER65F1500RC02
Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F1500RC02
Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER65F1500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1500RC02-ND
Chassis Mount Resistors RER65F1500RC02-ND
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1500RC02
Chassis Mount Resistors RER65F1500RC02
RES CHAS MNT 150 OHM 1% 10W

RES CHAS MNT 150 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1500RC02 RER65F1500RC02-ND RER65F1500RC02
Product Name Res Wirewound 150 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details