Vishay Intertechnology, Inc. RES 150 OHM 10W 1% AXIAL LUGS RER65F1500PC02

Description
RES 150ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 150ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 10W 1% AXIAL LUGS - RER65F1500PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 1% AXIAL LUGS
RER65F1500PC02
RES 150 OHM 10W 1% AXIAL LUGS RER65F1500PC02
RES 150ohm 10W 1% AXIAL LUGS

RES 150ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1500PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1500PC02-ND
Chassis Mount Resistors RER65F1500PC02-ND
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1500PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1500PC02
Chassis Mount Resistors RER65F1500PC02
RES CHAS MNT 150 OHM 1% 10W

RES CHAS MNT 150 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1500PC02 RER65F1500PC02-ND RER65F1500PC02
Product Name RES 150 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers