Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1500MCSL

Description
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1500MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1500MCSL-ND
Chassis Mount Resistors RER65F1500MCSL-ND
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 150 OHM 10W 1% AXIAL LUGS - RER65F1500MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 1% AXIAL LUGS
RER65F1500MCSL
RES 150 OHM 10W 1% AXIAL LUGS RER65F1500MCSL
RES 150ohm 10W 1% AXIAL LUGS

RES 150ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1500MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1500MCSL
Chassis Mount Resistors RER65F1500MCSL
RES CHAS MNT 150 OHM 1% 10W

RES CHAS MNT 150 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1500MCSL-ND RER65F1500MCSL RER65F1500MCSL
Product Name Chassis Mount Resistors RES 150 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers