Vishay Intertechnology, Inc. RES 14.7 OHM 10W 1% AXIAL LUGS RER65F14R7RC02

Description
RES 14.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 14.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 10W 1% AXIAL LUGS - RER65F14R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 10W 1% AXIAL LUGS
RER65F14R7RC02
RES 14.7 OHM 10W 1% AXIAL LUGS RER65F14R7RC02
RES 14.7ohm 10W 1% AXIAL LUGS

RES 14.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F14R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F14R7RC02-ND
Chassis Mount Resistors RER65F14R7RC02-ND
14.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

14.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F14R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F14R7RC02
Chassis Mount Resistors RER65F14R7RC02
RES CHAS MNT 14.7 OHM 1% 10W

RES CHAS MNT 14.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F14R7RC02 RER65F14R7RC02-ND RER65F14R7RC02
Product Name RES 14.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details