Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1471RCSL

Description
1.47 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.47 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1471RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1471RCSL-ND
Chassis Mount Resistors RER65F1471RCSL-ND
1.47 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.47 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.47K OHM 10W 1% AXIAL LUGS - RER65F1471RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 10W 1% AXIAL LUGS
RER65F1471RCSL
RES 1.47K OHM 10W 1% AXIAL LUGS RER65F1471RCSL
RES 1.47Kohm 10W 1% AXIAL LUGS

RES 1.47Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1471RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1471RCSL
Chassis Mount Resistors RER65F1471RCSL
RES CHAS MNT 1.47K OHM 1% 10W

RES CHAS MNT 1.47K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1471RCSL-ND RER65F1471RCSL RER65F1471RCSL
Product Name Chassis Mount Resistors RES 1.47K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers