The RER65F1471RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This specific model has a power rating of 10 watts at 25 °C and a resistance value of 1.47 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The RER65F1471RC02 is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers seeking durable and efficient resistors for their projects.
1.47 kOhms ±1% 10W Wirewound Chassis Mount Resistor
RES 1.47Kohm 10W 1% AXIAL LUGS
RES CHAS MNT 1.47K OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F1471RC02-ND | RER65F1471RC02 | RER65F1471RC02 |
| Product Name | Chassis Mount Resistors | RES 1.47K OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |