Vishay Intertechnology, Inc. RES 147 OHM 10W 1% AXIAL LUGS RER65F1470MCSL

Description
RES 147ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 147ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 10W 1% AXIAL LUGS - RER65F1470MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 10W 1% AXIAL LUGS
RER65F1470MCSL
RES 147 OHM 10W 1% AXIAL LUGS RER65F1470MCSL
RES 147ohm 10W 1% AXIAL LUGS

RES 147ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1470MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1470MCSL-ND
Chassis Mount Resistors RER65F1470MCSL-ND
147 Ohms ±1% 10W Wirewound Chassis Mount Resistor

147 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1470MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1470MCSL
Chassis Mount Resistors RER65F1470MCSL
RES CHAS MNT 147 OHM 1% 10W

RES CHAS MNT 147 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1470MCSL RER65F1470MCSL-ND RER65F1470MCSL
Product Name RES 147 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details