Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1430RCSL

Description
143 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
143 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1430RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1430RCSL-ND
Chassis Mount Resistors RER65F1430RCSL-ND
143 Ohms ±1% 10W Wirewound Chassis Mount Resistor

143 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 143 OHM 10W 1% AXIAL LUGS - RER65F1430RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 10W 1% AXIAL LUGS
RER65F1430RCSL
RES 143 OHM 10W 1% AXIAL LUGS RER65F1430RCSL
RES 143ohm 10W 1% AXIAL LUGS

RES 143ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1430RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1430RCSL
Chassis Mount Resistors RER65F1430RCSL
RES CHAS MNT 143 OHM 1% 10W

RES CHAS MNT 143 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1430RCSL-ND RER65F1430RCSL RER65F1430RCSL
Product Name Chassis Mount Resistors RES 143 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers