Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1430RC02

Description
143 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
143 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1430RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1430RC02-ND
Chassis Mount Resistors RER65F1430RC02-ND
143 Ohms ±1% 10W Wirewound Chassis Mount Resistor

143 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 143 OHM 10W 1% AXIAL LUGS - RER65F1430RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 10W 1% AXIAL LUGS
RER65F1430RC02
RES 143 OHM 10W 1% AXIAL LUGS RER65F1430RC02
RES 143ohm 10W 1% AXIAL LUGS

RES 143ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1430RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1430RC02
Chassis Mount Resistors RER65F1430RC02
RES CHAS MNT 143 OHM 1% 10W

RES CHAS MNT 143 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1430RC02-ND RER65F1430RC02 RER65F1430RC02
Product Name Chassis Mount Resistors RES 143 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details