Vishay Intertechnology, Inc. RES 1.4K OHM 10W 1% AXIAL LUGS RER65F1401RC02

Description
RES 1.4Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.4Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 10W 1% AXIAL LUGS - RER65F1401RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 10W 1% AXIAL LUGS
RER65F1401RC02
RES 1.4K OHM 10W 1% AXIAL LUGS RER65F1401RC02
RES 1.4Kohm 10W 1% AXIAL LUGS

RES 1.4Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1401RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1401RC02-ND
Chassis Mount Resistors RER65F1401RC02-ND
1.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.4 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1401RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1401RC02
Chassis Mount Resistors RER65F1401RC02
RES CHAS MNT 1.4K OHM 1% 10W

RES CHAS MNT 1.4K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1401RC02 RER65F1401RC02-ND RER65F1401RC02
Product Name RES 1.4K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details