The RER65F1400RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor has a power rating of 10 watts at 25 °C and operates within a resistance range of 0.1 to 5.62 kΩ, with a tolerance of ±1%. The device is designed for low inductance, utilizing Ayrton-Perry winding to minimize reactive components. It can withstand operating temperatures from -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ. The construction includes a copper-nickel or nickel-chrome alloy element, ceramic core, and aluminum housing with hard anodic coating, ensuring durability and reliability in demanding applications.
140 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES 140ohm 10W 1% AXIAL LUGS
RES CHAS MNT 140 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F1400RCSL-ND | RER65F1400RCSL | RER65F1400RCSL |
| Product Name | Chassis Mount Resistors | RES 140 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 140 ohms | 140 ohms | 140 ohms |