Vishay Intertechnology, Inc. Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F1400RC02

Description
Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F1400RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F1400RC02
Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F1400RC02
Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RER65F1400RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER65F1400RC02-ND
Chassis Mount Resistors 541-RER65F1400RC02-ND
140 Ohms ±1% 10W Wirewound Chassis Mount Resistor

140 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1400RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1400RC02
Chassis Mount Resistors RER65F1400RC02
RES CHAS MNT 140 OHM 1% 10W

RES CHAS MNT 140 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1400RC02 541-RER65F1400RC02-ND RER65F1400RC02
Product Name Res Wirewound 140 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details