Vishay Intertechnology, Inc. RES 140 OHM 10W 1% AXIAL LUGS RER65F1400MCSL

Description
RES 140ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 140ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 10W 1% AXIAL LUGS - RER65F1400MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 10W 1% AXIAL LUGS
RER65F1400MCSL
RES 140 OHM 10W 1% AXIAL LUGS RER65F1400MCSL
RES 140ohm 10W 1% AXIAL LUGS

RES 140ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1400MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1400MCSL-ND
Chassis Mount Resistors RER65F1400MCSL-ND
140 Ohms ±1% 10W Wirewound Chassis Mount Resistor

140 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1400MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1400MCSL
Chassis Mount Resistors RER65F1400MCSL
RES CHAS MNT 140 OHM 1% 10W

RES CHAS MNT 140 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1400MCSL RER65F1400MCSL-ND RER65F1400MCSL
Product Name RES 140 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details