Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1400MC02

Description
140 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
140 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1400MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1400MC02-ND
Chassis Mount Resistors RER65F1400MC02-ND
140 Ohms ±1% 10W Wirewound Chassis Mount Resistor

140 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 140 OHM 10W 1% AXIAL LUGS - RER65F1400MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 10W 1% AXIAL LUGS
RER65F1400MC02
RES 140 OHM 10W 1% AXIAL LUGS RER65F1400MC02
RES 140ohm 10W 1% AXIAL LUGS

RES 140ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1400MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1400MC02
Chassis Mount Resistors RER65F1400MC02
RES CHAS MNT 140 OHM 1% 10W

RES CHAS MNT 140 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1400MC02-ND RER65F1400MC02 RER65F1400MC02
Product Name Chassis Mount Resistors RES 140 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers