Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F13R7RCSL

Description
13.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
13.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F13R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F13R7RCSL-ND
Chassis Mount Resistors RER65F13R7RCSL-ND
13.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

13.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 13.7 OHM 10W 1% AXIAL LUGS - RER65F13R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 10W 1% AXIAL LUGS
RER65F13R7RCSL
RES 13.7 OHM 10W 1% AXIAL LUGS RER65F13R7RCSL
RES 13.7ohm 10W 1% AXIAL LUGS

RES 13.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F13R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F13R7RCSL
Chassis Mount Resistors RER65F13R7RCSL
RES CHAS MNT 13.7 OHM 1% 10W

RES CHAS MNT 13.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F13R7RCSL-ND RER65F13R7RCSL RER65F13R7RCSL
Product Name Chassis Mount Resistors RES 13.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details