Vishay Intertechnology, Inc. RES 13.3 OHM 10W 1% AXIAL LUGS RER65F13R3RCSL

Description
RES 13.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 13.3ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 10W 1% AXIAL LUGS - RER65F13R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 10W 1% AXIAL LUGS
RER65F13R3RCSL
RES 13.3 OHM 10W 1% AXIAL LUGS RER65F13R3RCSL
RES 13.3ohm 10W 1% AXIAL LUGS

RES 13.3ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F13R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F13R3RCSL-ND
Chassis Mount Resistors RER65F13R3RCSL-ND
13.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

13.3 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F13R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F13R3RCSL
Chassis Mount Resistors RER65F13R3RCSL
RES CHAS MNT 13.3 OHM 1% 10W

RES CHAS MNT 13.3 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F13R3RCSL RER65F13R3RCSL-ND RER65F13R3RCSL
Product Name RES 13.3 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers