Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F13R0RC02

Description
13 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
13 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F13R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F13R0RC02-ND
Chassis Mount Resistors RER65F13R0RC02-ND
13 Ohms ±1% 10W Wirewound Chassis Mount Resistor

13 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 13 OHM 10W 1% AXIAL LUGS - RER65F13R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 10W 1% AXIAL LUGS
RER65F13R0RC02
RES 13 OHM 10W 1% AXIAL LUGS RER65F13R0RC02
RES 13ohm 10W 1% AXIAL LUGS

RES 13ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F13R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F13R0RC02
Chassis Mount Resistors RER65F13R0RC02
RES CHAS MNT 13 OHM 1% 10W

RES CHAS MNT 13 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F13R0RC02-ND RER65F13R0RC02 RER65F13R0RC02
Product Name Chassis Mount Resistors RES 13 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers