Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1330RCSL

Description
133 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
133 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1330RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1330RCSL-ND
Chassis Mount Resistors RER65F1330RCSL-ND
133 Ohms ±1% 10W Wirewound Chassis Mount Resistor

133 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 133 OHM 10W 1% AXIAL LUGS - RER65F1330RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 10W 1% AXIAL LUGS
RER65F1330RCSL
RES 133 OHM 10W 1% AXIAL LUGS RER65F1330RCSL
RES 133ohm 10W 1% AXIAL LUGS

RES 133ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1330RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1330RCSL
Chassis Mount Resistors RER65F1330RCSL
RES CHAS MNT 133 OHM 1% 10W

RES CHAS MNT 133 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1330RCSL-ND RER65F1330RCSL RER65F1330RCSL
Product Name Chassis Mount Resistors RES 133 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details