Vishay Intertechnology, Inc. RES 130 OHM 10W 1% AXIAL LUGS RER65F1300MCSL

Description
RES 130ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 130ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 10W 1% AXIAL LUGS - RER65F1300MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 10W 1% AXIAL LUGS
RER65F1300MCSL
RES 130 OHM 10W 1% AXIAL LUGS RER65F1300MCSL
RES 130ohm 10W 1% AXIAL LUGS

RES 130ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1300MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1300MCSL-ND
Chassis Mount Resistors RER65F1300MCSL-ND
130 Ohms ±1% 10W Wirewound Chassis Mount Resistor

130 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1300MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1300MCSL
Chassis Mount Resistors RER65F1300MCSL
RES CHAS MNT 130 OHM 1% 10W

RES CHAS MNT 130 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1300MCSL RER65F1300MCSL-ND RER65F1300MCSL
Product Name RES 130 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details