Vishay Intertechnology, Inc. RES 12.1 OHM 10W 1% AXIAL LUGS RER65F12R1RCSL

Description
RES 12.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 10W 1% AXIAL LUGS - RER65F12R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 10W 1% AXIAL LUGS
RER65F12R1RCSL
RES 12.1 OHM 10W 1% AXIAL LUGS RER65F12R1RCSL
RES 12.1ohm 10W 1% AXIAL LUGS

RES 12.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F12R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F12R1RCSL-ND
Chassis Mount Resistors RER65F12R1RCSL-ND
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F12R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F12R1RCSL
Chassis Mount Resistors RER65F12R1RCSL
RES CHAS MNT 12.1 OHM 1% 10W

RES CHAS MNT 12.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F12R1RCSL RER65F12R1RCSL-ND RER65F12R1RCSL
Product Name RES 12.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details