Vishay Intertechnology, Inc. RES 12.1 OHM 10W 1% AXIAL LUGS RER65F12R1PCSL

Description
RES 12.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 12.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 10W 1% AXIAL LUGS - RER65F12R1PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 10W 1% AXIAL LUGS
RER65F12R1PCSL
RES 12.1 OHM 10W 1% AXIAL LUGS RER65F12R1PCSL
RES 12.1ohm 10W 1% AXIAL LUGS

RES 12.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F12R1PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F12R1PCSL-ND
Chassis Mount Resistors RER65F12R1PCSL-ND
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F12R1PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F12R1PCSL
Chassis Mount Resistors RER65F12R1PCSL
RES CHAS MNT 12.1 OHM 1% 10W

RES CHAS MNT 12.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F12R1PCSL RER65F12R1PCSL-ND RER65F12R1PCSL
Product Name RES 12.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details