Vishay Intertechnology, Inc. RES 124 OHM 10W 1% AXIAL LUGS RER65F1240MCSL

Description
RES 124ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 124ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 10W 1% AXIAL LUGS - RER65F1240MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 10W 1% AXIAL LUGS
RER65F1240MCSL
RES 124 OHM 10W 1% AXIAL LUGS RER65F1240MCSL
RES 124ohm 10W 1% AXIAL LUGS

RES 124ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1240MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1240MCSL-ND
Chassis Mount Resistors RER65F1240MCSL-ND
124 Ohms ±1% 10W Wirewound Chassis Mount Resistor

124 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1240MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1240MCSL
Chassis Mount Resistors RER65F1240MCSL
RES CHAS MNT 124 OHM 1% 10W

RES CHAS MNT 124 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1240MCSL RER65F1240MCSL-ND RER65F1240MCSL
Product Name RES 124 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers