Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1211PCSL

Description
1.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1211PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1211PCSL-ND
Chassis Mount Resistors RER65F1211PCSL-ND
1.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.21K OHM 10W 1% AXIAL LUGS - RER65F1211PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 10W 1% AXIAL LUGS
RER65F1211PCSL
RES 1.21K OHM 10W 1% AXIAL LUGS RER65F1211PCSL
RES 1.21Kohm 10W 1% AXIAL LUGS

RES 1.21Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1211PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1211PCSL
Chassis Mount Resistors RER65F1211PCSL
RES CHAS MNT 1.21K OHM 1% 10W

RES CHAS MNT 1.21K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1211PCSL-ND RER65F1211PCSL RER65F1211PCSL
Product Name Chassis Mount Resistors RES 1.21K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers