Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F11R8RCSL

Description
11.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F11R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F11R8RCSL-ND
Chassis Mount Resistors RER65F11R8RCSL-ND
11.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

11.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11.8 OHM 10W 1% AXIAL LUGS - RER65F11R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 10W 1% AXIAL LUGS
RER65F11R8RCSL
RES 11.8 OHM 10W 1% AXIAL LUGS RER65F11R8RCSL
RES 11.8ohm 10W 1% AXIAL LUGS

RES 11.8ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F11R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F11R8RCSL
Chassis Mount Resistors RER65F11R8RCSL
RES CHAS MNT 11.8 OHM 1% 10W

RES CHAS MNT 11.8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F11R8RCSL-ND RER65F11R8RCSL RER65F11R8RCSL
Product Name Chassis Mount Resistors RES 11.8 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details