Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F11R0RC02

Description
11 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F11R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F11R0RC02-ND
Chassis Mount Resistors RER65F11R0RC02-ND
11 Ohms ±1% 10W Wirewound Chassis Mount Resistor

11 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 11 OHM 10W 1% AXIAL LUGS - RER65F11R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 10W 1% AXIAL LUGS
RER65F11R0RC02
RES 11 OHM 10W 1% AXIAL LUGS RER65F11R0RC02
RES 11ohm 10W 1% AXIAL LUGS

RES 11ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F11R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F11R0RC02
Chassis Mount Resistors RER65F11R0RC02
RES CHAS MNT 11 OHM 1% 10W

RES CHAS MNT 11 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F11R0RC02-ND RER65F11R0RC02 RER65F11R0RC02
Product Name Chassis Mount Resistors RES 11 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details