Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1151PCSL

Description
1.15 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.15 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1151PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1151PCSL-ND
Chassis Mount Resistors RER65F1151PCSL-ND
1.15 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.15 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.15K OHM 10W 1% AXIAL LUGS - RER65F1151PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 10W 1% AXIAL LUGS
RER65F1151PCSL
RES 1.15K OHM 10W 1% AXIAL LUGS RER65F1151PCSL
RES 1.15Kohm 10W 1% AXIAL LUGS

RES 1.15Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1151PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1151PCSL
Chassis Mount Resistors RER65F1151PCSL
RES CHAS MNT 1.15K OHM 1% 10W

RES CHAS MNT 1.15K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1151PCSL-ND RER65F1151PCSL RER65F1151PCSL
Product Name Chassis Mount Resistors RES 1.15K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details