Vishay Intertechnology, Inc. RES 1.15K OHM 10W 1% AXIAL LUGS RER65F1151PC02

Description
RES 1.15Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.15Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 10W 1% AXIAL LUGS - RER65F1151PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 10W 1% AXIAL LUGS
RER65F1151PC02
RES 1.15K OHM 10W 1% AXIAL LUGS RER65F1151PC02
RES 1.15Kohm 10W 1% AXIAL LUGS

RES 1.15Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1151PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1151PC02-ND
Chassis Mount Resistors RER65F1151PC02-ND
1.15 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.15 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1151PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1151PC02
Chassis Mount Resistors RER65F1151PC02
RES CHAS MNT 1.15K OHM 1% 10W

RES CHAS MNT 1.15K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1151PC02 RER65F1151PC02-ND RER65F1151PC02
Product Name RES 1.15K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details