Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F10R0MCSL

Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F10R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F10R0MCSL-ND
Chassis Mount Resistors RER65F10R0MCSL-ND
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10 OHM 10W 1% AXIAL LUGS - RER65F10R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% AXIAL LUGS
RER65F10R0MCSL
RES 10 OHM 10W 1% AXIAL LUGS RER65F10R0MCSL
RES 10ohm 10W 1% AXIAL LUGS

RES 10ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F10R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F10R0MCSL
Chassis Mount Resistors RER65F10R0MCSL
RES CHAS MNT 10 OHM 1% 10W

RES CHAS MNT 10 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F10R0MCSL-ND RER65F10R0MCSL RER65F10R0MCSL
Product Name Chassis Mount Resistors RES 10 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details