Vishay Intertechnology, Inc. RER65, +/- 1%, 10 Ohm, 1% Failure Rate RER65F10R0M

Description
RER65, +/- 1%, 10 Ohm, 1% Failure Rate
Request a Quote
Description
RER65, +/- 1%, 10 Ohm, 1% Failure Rate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RER65, +/- 1%, 10 Ohm, 1% Failure Rate - RER65F10R0M - ASAP Semiconductor LLC
Anaheim, CA, United States
RER65, +/- 1%, 10 Ohm, 1% Failure Rate
RER65F10R0M
RER65, +/- 1%, 10 Ohm, 1% Failure Rate RER65F10R0M
RER65, +/- 1%, 10 Ohm, 1% Failure Rate

RER65, +/- 1%, 10 Ohm, 1% Failure Rate

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RER65F10R0M
Product Name RER65, +/- 1%, 10 Ohm, 1% Failure Rate
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers