Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1020RCSL

Description
102 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
102 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1020RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1020RCSL-ND
Chassis Mount Resistors RER65F1020RCSL-ND
102 Ohms ±1% 10W Wirewound Chassis Mount Resistor

102 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 102 OHM 10W 1% AXIAL LUGS - RER65F1020RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 10W 1% AXIAL LUGS
RER65F1020RCSL
RES 102 OHM 10W 1% AXIAL LUGS RER65F1020RCSL
RES 102ohm 10W 1% AXIAL LUGS

RES 102ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1020RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1020RCSL
Chassis Mount Resistors RER65F1020RCSL
RES CHAS MNT 102 OHM 1% 10W

RES CHAS MNT 102 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1020RCSL-ND RER65F1020RCSL RER65F1020RCSL
Product Name Chassis Mount Resistors RES 102 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details