Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1020RC02

Description
102 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
102 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1020RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1020RC02-ND
Chassis Mount Resistors RER65F1020RC02-ND
102 Ohms ±1% 10W Wirewound Chassis Mount Resistor

102 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 102 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F1020RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 102 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F1020RC02
Res Wirewound 102 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F1020RC02
Res Wirewound 102 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 102 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F1020RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1020RC02
Chassis Mount Resistors RER65F1020RC02
RES CHAS MNT 102 OHM 1% 10W

RES CHAS MNT 102 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1020RC02-ND RER65F1020RC02 RER65F1020RC02
Product Name Chassis Mount Resistors Res Wirewound 102 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers