Vishay Intertechnology, Inc. RES 100 OHM 10W 1% AXIAL LUGS RER65F1000RCSL

Description
RES 100ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 100ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 10W 1% AXIAL LUGS - RER65F1000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 10W 1% AXIAL LUGS
RER65F1000RCSL
RES 100 OHM 10W 1% AXIAL LUGS RER65F1000RCSL
RES 100ohm 10W 1% AXIAL LUGS

RES 100ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1000RCSL-ND
Chassis Mount Resistors RER65F1000RCSL-ND
100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1000RCSL
Chassis Mount Resistors RER65F1000RCSL
RES CHAS MNT 100 OHM 1% 10W

RES CHAS MNT 100 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1000RCSL RER65F1000RCSL-ND RER65F1000RCSL
Product Name RES 100 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers