Vishay Intertechnology, Inc. RES 100 OHM 10W 1% AXIAL LUGS RER65F1000MC02

Description
RES 100ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 100ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 10W 1% AXIAL LUGS - RER65F1000MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 10W 1% AXIAL LUGS
RER65F1000MC02
RES 100 OHM 10W 1% AXIAL LUGS RER65F1000MC02
RES 100ohm 10W 1% AXIAL LUGS

RES 100ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1000MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1000MC02-ND
Chassis Mount Resistors RER65F1000MC02-ND
100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1000MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1000MC02
Chassis Mount Resistors RER65F1000MC02
RES CHAS MNT 100 OHM 1% 10W

RES CHAS MNT 100 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1000MC02 RER65F1000MC02-ND RER65F1000MC02
Product Name RES 100 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers