Vishay Intertechnology, Inc. RES 0.976 OHM 5W 1% AXIAL LUGS RER60FR976RCSL

Description
RES 0.976ohm 5W 1% AXIAL LUGS
Request a Quote
Description
RES 0.976ohm 5W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60FR976RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to leverage the heat-sink effect. This model has a power rating of 5 watts at 25 °C and a resistance value of 0.976 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and has a ceramic, steatite, or alumina core. The encapsulant is made of silicone, and the housing is aluminum with a hard anodic coating, ensuring durability and reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER60FR976RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to leverage the heat-sink effect. This model has a power rating of 5 watts at 25 °C and a resistance value of 0.976 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and has a ceramic, steatite, or alumina core. The encapsulant is made of silicone, and the housing is aluminum with a hard anodic coating, ensuring durability and reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 0.976 OHM 5W 1% AXIAL LUGS - RER60FR976RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.976 OHM 5W 1% AXIAL LUGS
RER60FR976RCSL
RES 0.976 OHM 5W 1% AXIAL LUGS RER60FR976RCSL
RES 0.976ohm 5W 1% AXIAL LUGS

RES 0.976ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR976RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR976RCSL-ND
Chassis Mount Resistors RER60FR976RCSL-ND
976 mOhms ±1% 5W Wirewound Chassis Mount Resistor

976 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR976RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR976RCSL
Chassis Mount Resistors RER60FR976RCSL
RES CHAS MNT 0.976 OHM 1% 5W

RES CHAS MNT 0.976 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR976RCSL RER60FR976RCSL-ND RER60FR976RCSL
Product Name RES 0.976 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.9760 ohms 0.9760 ohms 0.9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details