The RER60FR931RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 0.931 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is suitable for applications requiring reliability and durability under harsh conditions, making it a viable option for engineers seeking robust components for their projects.
RES 0.931ohm 5W 1% AXIAL LUGS
931 mOhms ±1% 5W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.931 OHM 1% 5W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60FR931RCSL | RER60FR931RCSL-ND | RER60FR931RCSL |
| Product Name | RES 0.931 OHM 5W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 0.9310 ohms | 0.9310 ohms | 0.9310 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | 5 watts |
| Configuration | Single Resistor |