Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR931RC02

Description
931 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
931 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR931RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR931RC02-ND
Chassis Mount Resistors RER60FR931RC02-ND
931 mOhms ±1% 5W Wirewound Chassis Mount Resistor

931 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 931m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR931RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 931m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR931RC02
Res Wirewound 931m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR931RC02
Res Wirewound 931m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 931m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR931RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR931RC02
Chassis Mount Resistors RER60FR931RC02
RES CHAS MNT 0.931 OHM 1% 5W

RES CHAS MNT 0.931 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR931RC02-ND RER60FR931RC02 RER60FR931RC02
Product Name Chassis Mount Resistors Res Wirewound 931m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.9310 ohms 0.9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details