Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR825RC02

Description
825 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
825 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR825RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR825RC02-ND
Chassis Mount Resistors RER60FR825RC02-ND
825 mOhms ±1% 5W Wirewound Chassis Mount Resistor

825 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 825m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR825RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 825m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR825RC02
Res Wirewound 825m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR825RC02
Res Wirewound 825m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 825m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR825RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR825RC02
Chassis Mount Resistors RER60FR825RC02
RES CHAS MNT 0.825 OHM 1% 5W

RES CHAS MNT 0.825 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR825RC02-ND RER60FR825RC02 RER60FR825RC02
Product Name Chassis Mount Resistors Res Wirewound 825m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.8250 ohms 0.8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details