Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR806RCSL

Description
806 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
806 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR806RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR806RCSL-ND
Chassis Mount Resistors RER60FR806RCSL-ND
806 mOhms ±1% 5W Wirewound Chassis Mount Resistor

806 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.806 OHM 5W 1% AXIAL LUGS - RER60FR806RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 5W 1% AXIAL LUGS
RER60FR806RCSL
RES 0.806 OHM 5W 1% AXIAL LUGS RER60FR806RCSL
RES 0.806ohm 5W 1% AXIAL LUGS

RES 0.806ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR806RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR806RCSL
Chassis Mount Resistors RER60FR806RCSL
RES CHAS MNT 0.806 OHM 1% 5W

RES CHAS MNT 0.806 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR806RCSL-ND RER60FR806RCSL RER60FR806RCSL
Product Name Chassis Mount Resistors RES 0.806 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details