Vishay Intertechnology, Inc. 0.806 OHM 5W Resistor RER60FR806RC02

Description
RES CHAS MNT 0.806 OHM 1% 5W Product overview: RER60FR806RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.806 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.806 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60FR806RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 0.806 OHM 1% 5W Product overview: RER60FR806RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.806 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.806 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60FR806RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.806 OHM 5W Resistor - 54-RER60FR806RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.806 OHM 5W Resistor
54-RER60FR806RC02
0.806 OHM 5W Resistor 54-RER60FR806RC02
RES CHAS MNT 0.806 OHM 1% 5W Product overview: RER60FR806RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.806 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.806 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60FR806RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 0.806 OHM 1% 5W Product overview: RER60FR806RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.806 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.806 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60FR806RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER60FR806RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR806RC02-ND
Chassis Mount Resistors RER60FR806RC02-ND
806 mOhms ±1% 5W Wirewound Chassis Mount Resistor

806 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Chassis Mount Resistors - RER60FR806RC02
1040061-RER60FR806RC02
Chassis Mount Resistors - RER60FR806RC02 1040061-RER60FR806RC02
Manufacturer: Vishay Win Source Part Number: 1040061-RER60FR806RC 02 Packaging: Bulk Features: Military, Moisture Resistant Height - Seated (Max): 0.335" (8.51mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Lead Style: Solder Lugs Failure Rate: R (0.01%) Power (Watts): 5W Mounting Feature: Flanges Resistance (Ohms): 0.806 Composition: Wirewound Coating, Housing Type: Aluminum Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1040061-RER60FR806RC02
Packaging: Bulk
Features: Military, Moisture Resistant
Height - Seated (Max): 0.335" (8.51mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Lead Style: Solder Lugs
Failure Rate: R (0.01%)
Power (Watts): 5W
Mounting Feature: Flanges
Resistance (Ohms): 0.806
Composition: Wirewound
Coating, Housing Type: Aluminum
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 250°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 0.806 OHM 5W 1% AXIAL LUGS - RER60FR806RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 5W 1% AXIAL LUGS
RER60FR806RC02
RES 0.806 OHM 5W 1% AXIAL LUGS RER60FR806RC02
RES 0.806ohm 5W 1% AXIAL LUGS

RES 0.806ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR806RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR806RC02
Chassis Mount Resistors RER60FR806RC02
RES CHAS MNT 0.806 OHM 1% 5W

RES CHAS MNT 0.806 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-RER60FR806RC02 RER60FR806RC02-ND 1040061-RER60FR806RC02 RER60FR806RC02 RER60FR806RC02
Product Name 0.806 OHM 5W Resistor Chassis Mount Resistors Chassis Mount Resistors - RER60FR806RC02 RES 0.806 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial, Box Tab Terminals Axial Leads Solder Lugs
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms 0.8060 ohms 0.8060 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details