Vishay Intertechnology, Inc. RES 0.787 OHM 5W 1% AXIAL LUGS RER60FR787RCSL

Description
RES 0.787ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.787ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 5W 1% AXIAL LUGS - RER60FR787RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 5W 1% AXIAL LUGS
RER60FR787RCSL
RES 0.787 OHM 5W 1% AXIAL LUGS RER60FR787RCSL
RES 0.787ohm 5W 1% AXIAL LUGS

RES 0.787ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR787RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR787RCSL-ND
Chassis Mount Resistors RER60FR787RCSL-ND
787 mOhms ±1% 5W Wirewound Chassis Mount Resistor

787 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR787RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR787RCSL
Chassis Mount Resistors RER60FR787RCSL
RES CHAS MNT 0.787 OHM 1% 5W

RES CHAS MNT 0.787 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR787RCSL RER60FR787RCSL-ND RER60FR787RCSL
Product Name RES 0.787 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details