Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR787MCSL

Description
787 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
787 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR787MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR787MCSL-ND
Chassis Mount Resistors RER60FR787MCSL-ND
787 mOhms ±1% 5W Wirewound Chassis Mount Resistor

787 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.787 OHM 5W 1% AXIAL LUGS - RER60FR787MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 5W 1% AXIAL LUGS
RER60FR787MCSL
RES 0.787 OHM 5W 1% AXIAL LUGS RER60FR787MCSL
RES 0.787ohm 5W 1% AXIAL LUGS

RES 0.787ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR787MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR787MCSL
Chassis Mount Resistors RER60FR787MCSL
RES CHAS MNT 0.787 OHM 1% 5W

RES CHAS MNT 0.787 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR787MCSL-ND RER60FR787MCSL RER60FR787MCSL
Product Name Chassis Mount Resistors RES 0.787 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details