Vishay Intertechnology, Inc. RES 0.787 OHM 5W 1% AXIAL LUGS RER60FR787MC02

Description
RES 0.787ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.787ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 5W 1% AXIAL LUGS - RER60FR787MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 5W 1% AXIAL LUGS
RER60FR787MC02
RES 0.787 OHM 5W 1% AXIAL LUGS RER60FR787MC02
RES 0.787ohm 5W 1% AXIAL LUGS

RES 0.787ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR787MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR787MC02-ND
Chassis Mount Resistors RER60FR787MC02-ND
787 mOhms ±1% 5W Wirewound Chassis Mount Resistor

787 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR787MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR787MC02
Chassis Mount Resistors RER60FR787MC02
RES CHAS MNT 0.787 OHM 1% 5W

RES CHAS MNT 0.787 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR787MC02 RER60FR787MC02-ND RER60FR787MC02
Product Name RES 0.787 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A200RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details