Vishay Intertechnology, Inc. RES 0.751 OHM 5W 1% AXIAL LUGS RER60FR751RCSL

Description
RES 0.751ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.751ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.751 OHM 5W 1% AXIAL LUGS - RER60FR751RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.751 OHM 5W 1% AXIAL LUGS
RER60FR751RCSL
RES 0.751 OHM 5W 1% AXIAL LUGS RER60FR751RCSL
RES 0.751ohm 5W 1% AXIAL LUGS

RES 0.751ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR751RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR751RCSL-ND
Chassis Mount Resistors RER60FR751RCSL-ND
751 mOhms ±1% 5W Wirewound Chassis Mount Resistor

751 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR751RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR751RCSL
Chassis Mount Resistors RER60FR751RCSL
RES CHAS MNT 0.751 OHM 1% 5W

RES CHAS MNT 0.751 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR751RCSL RER60FR751RCSL-ND RER60FR751RCSL
Product Name RES 0.751 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7510 ohms 0.7510 ohms 0.7510 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details