Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR715PCSL

Description
715 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
715 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR715PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR715PCSL-ND
Chassis Mount Resistors RER60FR715PCSL-ND
715 mOhms ±1% 5W Wirewound Chassis Mount Resistor

715 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.715 OHM 5W 1% AXIAL LUGS - RER60FR715PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 5W 1% AXIAL LUGS
RER60FR715PCSL
RES 0.715 OHM 5W 1% AXIAL LUGS RER60FR715PCSL
RES 0.715ohm 5W 1% AXIAL LUGS

RES 0.715ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR715PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR715PCSL
Chassis Mount Resistors RER60FR715PCSL
RES CHAS MNT 0.715 OHM 1% 5W

RES CHAS MNT 0.715 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR715PCSL-ND RER60FR715PCSL RER60FR715PCSL
Product Name Chassis Mount Resistors RES 0.715 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chassis Mount Resistors - 1-1879447-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details