Vishay Intertechnology, Inc. RES 0.681 OHM 5W 1% AXIAL LUGS RER60FR681RC02

Description
RES 0.681ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.681ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 5W 1% AXIAL LUGS - RER60FR681RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 5W 1% AXIAL LUGS
RER60FR681RC02
RES 0.681 OHM 5W 1% AXIAL LUGS RER60FR681RC02
RES 0.681ohm 5W 1% AXIAL LUGS

RES 0.681ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR681RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR681RC02-ND
Chassis Mount Resistors RER60FR681RC02-ND
681 mOhms ±1% 5W Wirewound Chassis Mount Resistor

681 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR681RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR681RC02
Chassis Mount Resistors RER60FR681RC02
RES CHAS MNT 0.681 OHM 1% 5W

RES CHAS MNT 0.681 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR681RC02 RER60FR681RC02-ND RER60FR681RC02
Product Name RES 0.681 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details