Vishay Intertechnology, Inc. RES 0.619 OHM 5W 1% AXIAL LUGS RER60FR619RC02

Description
RES 0.619ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.619ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 5W 1% AXIAL LUGS - RER60FR619RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 5W 1% AXIAL LUGS
RER60FR619RC02
RES 0.619 OHM 5W 1% AXIAL LUGS RER60FR619RC02
RES 0.619ohm 5W 1% AXIAL LUGS

RES 0.619ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR619RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR619RC02-ND
Chassis Mount Resistors RER60FR619RC02-ND
619 mOhms ±1% 5W Wirewound Chassis Mount Resistor

619 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR619RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR619RC02
Chassis Mount Resistors RER60FR619RC02
RES CHAS MNT 0.619 OHM 1% 5W

RES CHAS MNT 0.619 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR619RC02 RER60FR619RC02-ND RER60FR619RC02
Product Name RES 0.619 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers