Vishay Intertechnology, Inc. RES 0.549 OHM 5W 1% AXIAL LUGS RER60FR549RCSL

Description
RES 0.549ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.549ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 5W 1% AXIAL LUGS - RER60FR549RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 5W 1% AXIAL LUGS
RER60FR549RCSL
RES 0.549 OHM 5W 1% AXIAL LUGS RER60FR549RCSL
RES 0.549ohm 5W 1% AXIAL LUGS

RES 0.549ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR549RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR549RCSL-ND
Chassis Mount Resistors RER60FR549RCSL-ND
549 mOhms ±1% 5W Wirewound Chassis Mount Resistor

549 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR549RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR549RCSL
Chassis Mount Resistors RER60FR549RCSL
RES CHAS MNT 0.549 OHM 1% 5W

RES CHAS MNT 0.549 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR549RCSL RER60FR549RCSL-ND RER60FR549RCSL
Product Name RES 0.549 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details