Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR549RC02

Description
549 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
549 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR549RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR549RC02-ND
Chassis Mount Resistors RER60FR549RC02-ND
549 mOhms ±1% 5W Wirewound Chassis Mount Resistor

549 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.549 OHM 5W 1% AXIAL LUGS - RER60FR549RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 5W 1% AXIAL LUGS
RER60FR549RC02
RES 0.549 OHM 5W 1% AXIAL LUGS RER60FR549RC02
RES 0.549ohm 5W 1% AXIAL LUGS

RES 0.549ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR549RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR549RC02
Chassis Mount Resistors RER60FR549RC02
RES CHAS MNT 0.549 OHM 1% 5W

RES CHAS MNT 0.549 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR549RC02-ND RER60FR549RC02 RER60FR549RC02
Product Name Chassis Mount Resistors RES 0.549 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details