Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR511RCSL

Description
511 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
511 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR511RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR511RCSL-ND
Chassis Mount Resistors RER60FR511RCSL-ND
511 mOhms ±1% 5W Wirewound Chassis Mount Resistor

511 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.511 OHM 5W 1% AXIAL LUGS - RER60FR511RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 5W 1% AXIAL LUGS
RER60FR511RCSL
RES 0.511 OHM 5W 1% AXIAL LUGS RER60FR511RCSL
RES 0.511ohm 5W 1% AXIAL LUGS

RES 0.511ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR511RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR511RCSL
Chassis Mount Resistors RER60FR511RCSL
RES CHAS MNT 0.511 OHM 1% 5W

RES CHAS MNT 0.511 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR511RCSL-ND RER60FR511RCSL RER60FR511RCSL
Product Name Chassis Mount Resistors RES 0.511 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details