Vishay Intertechnology, Inc. RES 0.499 OHM 5W 1% AXIAL LUGS RER60FR499RCSL

Description
RES 0.499ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.499ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 5W 1% AXIAL LUGS - RER60FR499RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 5W 1% AXIAL LUGS
RER60FR499RCSL
RES 0.499 OHM 5W 1% AXIAL LUGS RER60FR499RCSL
RES 0.499ohm 5W 1% AXIAL LUGS

RES 0.499ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR499RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR499RCSL-ND
Chassis Mount Resistors RER60FR499RCSL-ND
499 mOhms ±1% 5W Wirewound Chassis Mount Resistor

499 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR499RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR499RCSL
Chassis Mount Resistors RER60FR499RCSL
RES CHAS MNT 0.499 OHM 1% 5W

RES CHAS MNT 0.499 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR499RCSL RER60FR499RCSL-ND RER60FR499RCSL
Product Name RES 0.499 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details